Alpha Wire Multiple Conductor Cables 78022 SL005

Description
2 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78022SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78022SL005-ND
Multiple Conductor Cables 78022SL005-ND
2 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78022 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78022 SL005
Multi-Conductor & Paired Cables 78022 SL005
78022 Slate 100 FT

78022 Slate 100 FT

Buy Now
Control Cable - 8324751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8324751
Control Cable 8324751
Alpha Wire 78022 SL005 Control Cable

Alpha Wire 78022 SL005 Control Cable

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 84X9032 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
84X9032
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 84X9032
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 24 AWG 2 Conductor - Slate - 300V - 100 ft - ALP78022-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 24 AWG 2 Conductor - Slate - 300V - 100 ft
ALP78022-SL005
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 24 AWG 2 Conductor - Slate - 300V - 100 ft ALP78022-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78022 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78022 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.112 NOMINAL OD (MM) : 2.8448 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78022 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78022 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.112 NOMINAL OD (MM) : 2.8448 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 78022SL005-ND 78022 SL005 8324751 84X9032 ALP78022-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Unshielded Multiconductor Cable - 24 AWG 2 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details