Alpha Wire EcoGen®️, EcoCable®️ Mini 78020

Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Datasheet
Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoCable®️ Mini - 78020 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoCable®️ Mini
78020
EcoGen®️, EcoCable®️ Mini 78020
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free

EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.


EcoCable Mini Features

  • Recyclable mPPE jacket and insulation
  • -40°C to +80°C temperature range
  • RoHS and REACH Compliant
  • Suitable for use in NFPA 79 applications
  • Over 250 Standard Constructions available

EcoCable Mini Benefits

  • Up to 32% smaller than PVC
  • Up to 44% lighter than PVC
  • Up to 92% lower outgassing than standard 300 V PVC cables
  • Halogen Free
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 78020
Product Name EcoGen®️, EcoCable®️ Mini
Cable Jacket Modified Polyphenylene Ether-PE
Cable Insulation Modified Polyphenylene Ether-PE
Cable Conductor Copper; 26 (19/38) AWG Tinned Copper', '0.020']
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to DIN EN 50363-1
Cable Conductor tinned copper strands acc. to IEC 60228, EN 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 349446 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details