Alpha Wire Control Cable 78016 SL005

Description
Alpha Wire 78016 SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 78016 SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1368473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1368473
Control Cable 1368473
Alpha Wire 78016 SL005 Control Cable

Alpha Wire 78016 SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 78016 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78016 SL005
Multi-Conductor & Paired Cables 78016 SL005
78016 Slate 100 FT

78016 Slate 100 FT

Buy Now
Multiple Conductor Cables - 78016-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78016-100-ND
Multiple Conductor Cables 78016-100-ND
6 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 100 ft - ALP78016-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 100 ft
ALP78016-SL005
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 100 ft ALP78016-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78016 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78016 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.136 NOMINAL OD (MM) : 3.4544 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78016 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78016 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.136 NOMINAL OD (MM) : 3.4544 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 6 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 84X9022 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 6 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
84X9022
Ecogen Ecocable Mini Unshielded Cable, 6 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 84X9022
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 6 CONDUCTOR, 26 AWG, 100 FT, 300 V; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 6 CONDUCTOR, 26 AWG, 100 FT, 300 V; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1368473 78016 SL005 78016-100-ND ALP78016-SL005 84X9022
Product Name Control Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Mini Unshielded Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 100 ft Ecogen Ecocable Mini Unshielded Cable, 6 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 RoHS
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35SMA-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details