Alpha Wire Multiple Conductor Cables 78014 SL005

Description
4 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78014SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78014SL005-ND
Multiple Conductor Cables 78014SL005-ND
4 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 26 AWG 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 8324758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8324758
Control Cable 8324758
Alpha Wire 78014 SL005 Control Cable

Alpha Wire 78014 SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 78014 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78014 SL005
Multi-Conductor & Paired Cables 78014 SL005
78014 Slate 100 FT

78014 Slate 100 FT

Buy Now
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 26 AWG 4 Conductor - Slate - 300V - 100 ft - ALP78014-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 26 AWG 4 Conductor - Slate - 300V - 100 ft
ALP78014-SL005
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 26 AWG 4 Conductor - Slate - 300V - 100 ft ALP78014-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78014 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78014 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.116 NOMINAL OD (MM) : 2.9464 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78014 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78014 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.116 NOMINAL OD (MM) : 2.9464 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 4 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 84X9018 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 4 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
84X9018
Ecogen Ecocable Mini Unshielded Cable, 4 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 84X9018
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 4 CONDUCTOR, 26 AWG, 100 FT, 300 V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 4 CONDUCTOR, 26 AWG, 100 FT, 300 V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 78014SL005-ND 8324758 78014 SL005 ALP78014-SL005 84X9018
Product Name Multiple Conductor Cables Control Cable Multi-Conductor & Paired Cables Alpha EcoCable® Mini Unshielded Multiconductor Cable - 26 AWG 4 Conductor - Slate - 300V - 100 ft Ecogen Ecocable Mini Unshielded Cable, 4 Conductor, 26 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data