Alpha Wire Multi-Conductor & Paired Cables 78006 SL001

Description
78006 Slate 1000 FT
Request a Quote Datasheet
Description
78006 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78006 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78006 SL001
Multi-Conductor & Paired Cables 78006 SL001
78006 Slate 1000 FT

78006 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 78006SL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78006SL001-1000-ND
Multiple Conductor Cables 78006SL001-1000-ND
6 Conductor Multi-Conductor Cable Slate 28 AWG 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Slate 28 AWG 1000.0' (304.8m)

Buy Now Datasheet
Ecogen Ecocable Mini Unshielded Cable, 6 Conductor, 28 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 84X9006 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 6 Conductor, 28 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
84X9006
Ecogen Ecocable Mini Unshielded Cable, 6 Conductor, 28 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 84X9006
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 6 CONDUCTOR, 28 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 6 CONDUCTOR, 28 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 28 AWG 6 Conductor - Slate - 300V - 1000 ft - ALP78006-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 28 AWG 6 Conductor - Slate - 300V - 1000 ft
ALP78006-SL001
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 28 AWG 6 Conductor - Slate - 300V - 1000 ft ALP78006-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78006 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78006 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.124 NOMINAL OD (MM) : 3.1496 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78006 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78006 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.124 NOMINAL OD (MM) : 3.1496 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 78006 SL001 78006SL001-1000-ND 84X9006 ALP78006-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini Unshielded Cable, 6 Conductor, 28 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Unshielded Multiconductor Cable - 28 AWG 6 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details