Alpha Wire Multi-Conductor & Paired Cables 78005 SL001

Description
78005 Slate 1000 FT
Request a Quote Datasheet
Description
78005 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78005 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78005 SL001
Multi-Conductor & Paired Cables 78005 SL001
78005 Slate 1000 FT

78005 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 78005SL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78005SL001-1000-ND
Multiple Conductor Cables 78005SL001-1000-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG 1000.0' (304.8m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha EcoCable® Mini Unshielded Multipair Cable - 28 AWG 5 Pair - Slate - 300V - 1000 ft - ALP78005-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 28 AWG 5 Pair - Slate - 300V - 1000 ft
ALP78005-SL001
Alpha EcoCable® Mini Unshielded Multipair Cable - 28 AWG 5 Pair - Slate - 300V - 1000 ft ALP78005-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78005 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78005 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.167 NOMINAL OD (MM) : 4.2418 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78005 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78005 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.167 NOMINAL OD (MM) : 4.2418 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 5Pair, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 84X8997 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 5Pair, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
84X8997
Ecogen Ecocable Mini Unshielded Cable, 5Pair, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 84X8997
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 5PAIR, 28AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:5 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 5PAIR, 28AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Pairs:5 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 78005 SL001 78005SL001-1000-ND ALP78005-SL001 84X8997
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Mini Unshielded Multipair Cable - 28 AWG 5 Pair - Slate - 300V - 1000 ft Ecogen Ecocable Mini Unshielded Cable, 5Pair, 28Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details