2 Conductor Multi-Conductor Cable Slate 28 AWG 100.0' (30.5m)
Alpha Wire 78002 SL005 Control Cable
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2 CONDUCTOR, 28 AWG, 100 FT, 300 V; Cable Shielding:Unshielded
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 78002SL005-ND | 8324727 | 78002 SL005 | 84X8992 |
| Product Name | Multiple Conductor Cables | Control Cable | Multi-Conductor & Paired Cables | Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 28 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | |||
| Number of Conductors | 2 # |