Alpha Wire Hook Up Wire, 100Ft, 1/0Awg Cu White; Jacket Material Alpha Wire 780001 WH005

Description
HOOK UP WIRE, 100FT, 1/0AWG CU WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 1/0AWG CU WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 1/0Awg Cu White; Jacket Material Alpha Wire - 02F9956 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 1/0Awg Cu White; Jacket Material Alpha Wire
02F9956
Hook Up Wire, 100Ft, 1/0Awg Cu White; Jacket Material Alpha Wire 02F9956
HOOK UP WIRE, 100FT, 1/0AWG CU WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 1/0AWG CU WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9956
Product Name Hook Up Wire, 100Ft, 1/0Awg Cu White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details