Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 780001 RD005

Description
Win Source Part Number: 1087804-780001 RD005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 1/0 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 1232/1284 Conductor Strand: 1045/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.592" (15.04mm) Jacket Color: Red Jacket (Insulation) Thickness: 0.082" (2.08mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 782133 BK005; 786133 GR005; 786133 BK005780001-RD005; 780001RD005; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 780001 RD005-ND,780001RD005 Base Product Number: 780001 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1087804-780001 RD005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 1/0 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 1232/1284 Conductor Strand: 1045/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.592" (15.04mm) Jacket Color: Red Jacket (Insulation) Thickness: 0.082" (2.08mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 782133 BK005; 786133 GR005; 786133 BK005780001-RD005; 780001RD005; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 780001 RD005-ND,780001RD005 Base Product Number: 780001 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1087804-780001 RD005
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1087804-780001 RD005
Win Source Part Number: 1087804-780001 RD005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 1/0 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 1232/1284 Conductor Strand: 1045/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.592" (15.04mm) Jacket Color: Red Jacket (Insulation) Thickness: 0.082" (2.08mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 782133 BK005; 786133 GR005; 786133 BK005780001-RD005; 780001RD005; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 780001 RD005-ND,780001RD005 Base Product Number: 780001 Product Status: Obsolete

Win Source Part Number: 1087804-780001 RD005
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Spool
Wire Gauge: 1/0 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Ratings: UL Style 1232/1284
Conductor Strand: 1045/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.592" (15.04mm)
Jacket Color: Red
Jacket (Insulation) Thickness: 0.082" (2.08mm)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 782133 BK005; 786133 GR005; 786133 BK005780001-RD005; 780001RD005;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 780001 RD005-ND,780001RD005
Base Product Number: 780001
Product Status: Obsolete

Buy Now Datasheet
Hook Up Wire, 100Ft, 1/0Awg, Copper, Red; Jacket Material Alpha Wire - 02F9949 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 1/0Awg, Copper, Red; Jacket Material Alpha Wire
02F9949
Hook Up Wire, 100Ft, 1/0Awg, Copper, Red; Jacket Material Alpha Wire 02F9949
HOOK UP WIRE, 100FT, 1/0AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:0AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 1/0AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:0AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1087804-780001 RD005 02F9949
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 1/0Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed Push Pull Cables // Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details