Alpha Wire 780001 BR001 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1/0 AWG - 1045/30 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft 780001 BR001

Description
Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1/0 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 1000ft, 780001 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 780001 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.592 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105
Description
Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1/0 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 1000ft, 780001 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 780001 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.592 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Suppliers

Company
Product
Description
Supplier Links
780001 BR001 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1/0 AWG - 1045/30 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft - ALP780001-BR001 - Lapp Tannehill
Savage, MN, United States
780001 BR001 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1/0 AWG - 1045/30 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft
ALP780001-BR001
780001 BR001 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1/0 AWG - 1045/30 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft ALP780001-BR001
Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1/0 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 1000ft, 780001 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 780001 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.592 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1/0 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 1000ft, 780001 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 780001 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.592 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP780001-BR001
Product Name 780001 BR001 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1/0 AWG - 1045/30 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.5920 inch (15.04 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1071013001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
Miniature Electrode Wire - AS 767-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details
Hook Up Wire - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details