Alpha Wire Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire 773001 BK001

Description
HOOK UP WIRE, 1000FT, 30AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:125°C; Voltage Rating:
Datasheet
Description
HOOK UP WIRE, 1000FT, 30AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:125°C; Voltage Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire - 03F1238 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire
03F1238
Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire 03F1238
HOOK UP WIRE, 1000FT, 30AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:125°C; Voltage Rating:

HOOK UP WIRE, 1000FT, 30AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:125°C; Voltage Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1238
Product Name Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details