Alpha Wire Multi-Conductor & Paired Cables 77253 SL001

Description
77253 Slate 1000 FT
Request a Quote Datasheet
Description
77253 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77253 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77253 SL001
Multi-Conductor & Paired Cables 77253 SL001
77253 Slate 1000 FT

77253 Slate 1000 FT

Buy Now
Alpha EcoCable® SupraShield Multiconductor Cable - 28 AWG 3 Conductor - Slate - 600V - 1000 ft - ALP77253-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 28 AWG 3 Conductor - Slate - 600V - 1000 ft
ALP77253-SL001
Alpha EcoCable® SupraShield Multiconductor Cable - 28 AWG 3 Conductor - Slate - 600V - 1000 ft ALP77253-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 1000ft, 77253 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77253 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.172 NOMINAL OD (MM) : 4.3688 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 1000ft, 77253 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77253 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.172 NOMINAL OD (MM) : 4.3688 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable 28Awg 3Cond Foil/braid Mppe 77253 Sl 001 1000 Ft Alpha Wire - 28Y6702 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 28Awg 3Cond Foil/braid Mppe 77253 Sl 001 1000 Ft Alpha Wire
28Y6702
Ecogen Ecocable 28Awg 3Cond Foil/braid Mppe 77253 Sl 001 1000 Ft Alpha Wire 28Y6702
ECOGEN ECOCABLE 28AWG 3COND FOIL/BRAID MPPE 77253 SL 001 1000 FT

ECOGEN ECOCABLE 28AWG 3COND FOIL/BRAID MPPE 77253 SL 001 1000 FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 77253 SL001 ALP77253-SL001 28Y6702
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® SupraShield Multiconductor Cable - 28 AWG 3 Conductor - Slate - 600V - 1000 ft Ecogen Ecocable 28Awg 3Cond Foil/braid Mppe 77253 Sl 001 1000 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details