Alpha Wire Multiple Conductor Cables 77252 SL005

Description
2 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77252SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77252SL005-ND
Multiple Conductor Cables 77252SL005-ND
2 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77252 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77252 SL005
Multi-Conductor & Paired Cables 77252 SL005
77252 Slate 100 FT

77252 Slate 100 FT

Buy Now
Ecogen Ecocable 28Awg 2Cond Foil/braid Mppe 77252 Sl 005 100 Ft Alpha Wire - 28Y6700 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 28Awg 2Cond Foil/braid Mppe 77252 Sl 005 100 Ft Alpha Wire
28Y6700
Ecogen Ecocable 28Awg 2Cond Foil/braid Mppe 77252 Sl 005 100 Ft Alpha Wire 28Y6700
ECOGEN ECOCABLE 28AWG 2COND FOIL/BRAID MPPE 77252 SL 005 100 FT

ECOGEN ECOCABLE 28AWG 2COND FOIL/BRAID MPPE 77252 SL 005 100 FT

Supplier's Site Datasheet
Alpha EcoCable® SupraShield Multiconductor Cable - 28 AWG 2 Conductor - Slate - 600V - 100 ft - ALP77252-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 28 AWG 2 Conductor - Slate - 600V - 100 ft
ALP77252-SL005
Alpha EcoCable® SupraShield Multiconductor Cable - 28 AWG 2 Conductor - Slate - 600V - 100 ft ALP77252-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77252 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77252 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.166 NOMINAL OD (MM) : 4.2164 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77252 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77252 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.166 NOMINAL OD (MM) : 4.2164 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 77252SL005-ND 77252 SL005 28Y6700 ALP77252-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable 28Awg 2Cond Foil/braid Mppe 77252 Sl 005 100 Ft Alpha Wire Alpha EcoCable® SupraShield Multiconductor Cable - 28 AWG 2 Conductor - Slate - 600V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details