Alpha Wire Multi-Conductor & Paired Cables 77250 SL001

Description
77250 Slate 1000 FT
Request a Quote Datasheet
Description
77250 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77250 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77250 SL001
Multi-Conductor & Paired Cables 77250 SL001
77250 Slate 1000 FT

77250 Slate 1000 FT

Buy Now
Ecogen Ecocable 26Awg 6Cond Foil/braid Mppe 77250 Sl 001 1000 Ft Alpha Wire - 28Y6693 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 26Awg 6Cond Foil/braid Mppe 77250 Sl 001 1000 Ft Alpha Wire
28Y6693
Ecogen Ecocable 26Awg 6Cond Foil/braid Mppe 77250 Sl 001 1000 Ft Alpha Wire 28Y6693
ECOGEN ECOCABLE 26AWG 6COND FOIL/BRAID MPPE 77250 SL 001 1000 FT

ECOGEN ECOCABLE 26AWG 6COND FOIL/BRAID MPPE 77250 SL 001 1000 FT

Supplier's Site Datasheet
Alpha EcoCable® SupraShield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 600V - 1000 ft - ALP77250-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 600V - 1000 ft
ALP77250-SL001
Alpha EcoCable® SupraShield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 600V - 1000 ft ALP77250-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 1000ft, 77250 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77250 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.214 NOMINAL OD (MM) : 5.4356 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 1000ft, 77250 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77250 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.214 NOMINAL OD (MM) : 5.4356 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 77250 SL001 28Y6693 ALP77250-SL001
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable 26Awg 6Cond Foil/braid Mppe 77250 Sl 001 1000 Ft Alpha Wire Alpha EcoCable® SupraShield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 600V - 1000 ft
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details