Alpha Wire Multiple Conductor Cables 77248 SL005

Description
3 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77248SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77248SL005-ND
Multiple Conductor Cables 77248SL005-ND
3 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77248 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77248 SL005
Multi-Conductor & Paired Cables 77248 SL005
77248 Slate 100 FT

77248 Slate 100 FT

Buy Now
Ecogen Ecocable 26Awg 3Cond Foil/braid Mppe 77248 Sl 005 100 Ft Alpha Wire - 28Y6688 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 26Awg 3Cond Foil/braid Mppe 77248 Sl 005 100 Ft Alpha Wire
28Y6688
Ecogen Ecocable 26Awg 3Cond Foil/braid Mppe 77248 Sl 005 100 Ft Alpha Wire 28Y6688
ECOGEN ECOCABLE 26AWG 3COND FOIL/BRAID MPPE 77248 SL 005 100 FT

ECOGEN ECOCABLE 26AWG 3COND FOIL/BRAID MPPE 77248 SL 005 100 FT

Supplier's Site Datasheet
Alpha EcoCable® SupraShield Multiconductor Cable - 26 AWG 3 Conductor - Slate - 600V - 100 ft - ALP77248-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 26 AWG 3 Conductor - Slate - 600V - 100 ft
ALP77248-SL005
Alpha EcoCable® SupraShield Multiconductor Cable - 26 AWG 3 Conductor - Slate - 600V - 100 ft ALP77248-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77248 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77248 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.18 NOMINAL OD (MM) : 4.572 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77248 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77248 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.18 NOMINAL OD (MM) : 4.572 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 77248SL005-ND 77248 SL005 28Y6688 ALP77248-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable 26Awg 3Cond Foil/braid Mppe 77248 Sl 005 100 Ft Alpha Wire Alpha EcoCable® SupraShield Multiconductor Cable - 26 AWG 3 Conductor - Slate - 600V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details