Alpha Wire Multi-Conductor & Paired Cables 77247 SL001

Description
77247 Slate 1000 FT
Request a Quote Datasheet
Description
77247 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77247 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77247 SL001
Multi-Conductor & Paired Cables 77247 SL001
77247 Slate 1000 FT

77247 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 77247SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77247SL001-ND
Multiple Conductor Cables 77247SL001-ND
2 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha EcoCable® SupraShield Multiconductor Cable - 26 AWG 2 Conductor - Slate - 600V - 1000 ft - ALP77247-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 26 AWG 2 Conductor - Slate - 600V - 1000 ft
ALP77247-SL001
Alpha EcoCable® SupraShield Multiconductor Cable - 26 AWG 2 Conductor - Slate - 600V - 1000 ft ALP77247-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 1000ft, 77247 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77247 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.174 NOMINAL OD (MM) : 4.4196 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 1000ft, 77247 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77247 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.174 NOMINAL OD (MM) : 4.4196 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable 26Awg 2Cond Foil/braid Mppe 77247 Sl 001 1000 Ft Alpha Wire - 28Y6684 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 26Awg 2Cond Foil/braid Mppe 77247 Sl 001 1000 Ft Alpha Wire
28Y6684
Ecogen Ecocable 26Awg 2Cond Foil/braid Mppe 77247 Sl 001 1000 Ft Alpha Wire 28Y6684
ECOGEN ECOCABLE 26AWG 2COND FOIL/BRAID MPPE 77247 SL 001 1000 FT

ECOGEN ECOCABLE 26AWG 2COND FOIL/BRAID MPPE 77247 SL 001 1000 FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 77247 SL001 77247SL001-ND ALP77247-SL001 28Y6684
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® SupraShield Multiconductor Cable - 26 AWG 2 Conductor - Slate - 600V - 1000 ft Ecogen Ecocable 26Awg 2Cond Foil/braid Mppe 77247 Sl 001 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/602-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 1368213 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details