Alpha Wire Multiple Conductor Cables 77237 SL005

Description
15 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77237SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77237SL005-ND
Multiple Conductor Cables 77237SL005-ND
15 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77237 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77237 SL005
Multi-Conductor & Paired Cables 77237 SL005
77237 Slate 100 FT

77237 Slate 100 FT

Buy Now
Alpha EcoCable® SupraShield Multiconductor Cable - 14 AWG 15 Conductor - Slate - 600V - 100 ft - ALP77237-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 14 AWG 15 Conductor - Slate - 600V - 100 ft
ALP77237-SL005
Alpha EcoCable® SupraShield Multiconductor Cable - 14 AWG 15 Conductor - Slate - 600V - 100 ft ALP77237-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77237 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77237 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.539 NOMINAL OD (MM) : 13.6906 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77237 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77237 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.539 NOMINAL OD (MM) : 13.6906 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable, Foil/braid Shielded Multconductor, 15 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W9007 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil/braid Shielded Multconductor, 15 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W9007
Ecogen Ecocable, Foil/braid Shielded Multconductor, 15 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W9007
ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 15 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 15 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 77237SL005-ND 77237 SL005 ALP77237-SL005 47W9007
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® SupraShield Multiconductor Cable - 14 AWG 15 Conductor - Slate - 600V - 100 ft Ecogen Ecocable, Foil/braid Shielded Multconductor, 15 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details