Alpha Wire EcoGen®️, EcoCable®️ 77232

Description
EcoCable is the next generation of control cables. By combining better performance and minimum environmental impact, EcoCable uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter control cable. Up to 47% smaller than PVC Up to 65% lighter than PVC Up to 87% lower outgassing Zero Halogen Capable of handling extreme temperatures
Description
EcoCable is the next generation of control cables. By combining better performance and minimum environmental impact, EcoCable uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter control cable. Up to 47% smaller than PVC Up to 65% lighter than PVC Up to 87% lower outgassing Zero Halogen Capable of handling extreme temperatures
Datasheet
Datasheet Summary
Powered by GS/AI

The EcoCable part number 77232 from Alpha Wire features a construction that includes three 14 AWG tinned copper conductors with a nominal insulation wall of 0.013 inches made from mPPE. The cable assembly is designed with a minimum of 5.3 twists per foot and is wrapped in nonwoven polyester tape. It includes a shield made of tinned copper braid with 70% coverage and a drain wire of 16 AWG tinned copper. The jacket is made from mPPE with a nominal wall thickness of 0.032 inches and is colored slate. This cable is rated for a maximum voltage of 600 VRMS and can operate within a temperature range of -50 to 105¬8C. It has a capacitance of 34 pF/ft at 1 kHz and a conductor DCR of 2.8 Oc/1000 ft at 20¬8C. The product complies with various standards, including AWM/Style 21915 and RoHS directives, ensuring it meets environmental regulations. The cable is available in continuous lengths of 1000 feet and 100 feet, making it suitable for various applications where lightweight and compact control cables are required.

Datasheet Summary
Powered by GS/AI

The EcoCable part number 77232 from Alpha Wire features a construction that includes three 14 AWG tinned copper conductors with a nominal insulation wall of 0.013 inches made from mPPE. The cable assembly is designed with a minimum of 5.3 twists per foot and is wrapped in nonwoven polyester tape. It includes a shield made of tinned copper braid with 70% coverage and a drain wire of 16 AWG tinned copper. The jacket is made from mPPE with a nominal wall thickness of 0.032 inches and is colored slate. This cable is rated for a maximum voltage of 600 VRMS and can operate within a temperature range of -50 to 105¬8C. It has a capacitance of 34 pF/ft at 1 kHz and a conductor DCR of 2.8 Oc/1000 ft at 20¬8C. The product complies with various standards, including AWM/Style 21915 and RoHS directives, ensuring it meets environmental regulations. The cable is available in continuous lengths of 1000 feet and 100 feet, making it suitable for various applications where lightweight and compact control cables are required.

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoCable®️ - 77232 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoCable®️
77232
EcoGen®️, EcoCable®️ 77232
EcoCable is the next generation of control cables. By combining better performance and minimum environmental impact, EcoCable uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter control cable. Up to 47% smaller than PVC Up to 65% lighter than PVC Up to 87% lower outgassing Zero Halogen Capable of handling extreme temperatures

EcoCable is the next generation of control cables. By combining better performance and minimum environmental impact, EcoCable uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter control cable.

  • Up to 47% smaller than PVC
  • Up to 65% lighter than PVC
  • Up to 87% lower outgassing
  • Zero Halogen
  • Capable of handling extreme temperatures
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 77232
Product Name EcoGen®️, EcoCable®️
Product Type Multiconductor Cable
Cable Jacket MPPE
Cable Insulation MPPE
Cable Conductor Copper; 14 (41/30) AWG Tinned Copper', '0.070']
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details