Alpha Wire Multiple Conductor Cables 77232 SL005

Description
3 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77232SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77232SL005-ND
Multiple Conductor Cables 77232SL005-ND
3 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 14 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77232 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77232 SL005
Multi-Conductor & Paired Cables 77232 SL005
77232 Slate 100 FT

77232 Slate 100 FT

Buy Now
Ecogen Ecocable, Foil/braid Shielded Multconductor, 3 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8997 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil/braid Shielded Multconductor, 3 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8997
Ecogen Ecocable, Foil/braid Shielded Multconductor, 3 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8997
ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 3 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 3 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® SupraShield Multiconductor Cable - 14 AWG 3 Conductor - Slate - 600V - 100 ft - ALP77232-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 14 AWG 3 Conductor - Slate - 600V - 100 ft
ALP77232-SL005
Alpha EcoCable® SupraShield Multiconductor Cable - 14 AWG 3 Conductor - Slate - 600V - 100 ft ALP77232-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77232 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77232 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.303 NOMINAL OD (MM) : 7.6962 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77232 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77232 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.303 NOMINAL OD (MM) : 7.6962 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 77232SL005-ND 77232 SL005 47W8997 ALP77232-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable, Foil/braid Shielded Multconductor, 3 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoCable® SupraShield Multiconductor Cable - 14 AWG 3 Conductor - Slate - 600V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details