Alpha Wire Multi-Conductor & Paired Cables 77230 SL199

Description
77230 Slate BULK FT
Request a Quote Datasheet
Description
77230 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77230 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77230 SL199
Multi-Conductor & Paired Cables 77230 SL199
77230 Slate BULK FT

77230 Slate BULK FT

Buy Now
Ecogen Ecocable 16Awg 19Cond Foil/braid Mppe 77230 Sl 199 Bulk Ft Alpha Wire - 28Y6675 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 16Awg 19Cond Foil/braid Mppe 77230 Sl 199 Bulk Ft Alpha Wire
28Y6675
Ecogen Ecocable 16Awg 19Cond Foil/braid Mppe 77230 Sl 199 Bulk Ft Alpha Wire 28Y6675
ECOGEN ECOCABLE 16AWG 19COND FOIL/BRAID MPPE 77230 SL 199 BULK FT

ECOGEN ECOCABLE 16AWG 19COND FOIL/BRAID MPPE 77230 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77230 SL199 28Y6675
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable 16Awg 19Cond Foil/braid Mppe 77230 Sl 199 Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details