Alpha Wire Multi-Conductor & Paired Cables 77228 SL001

Description
77228 Slate 1000 FT
Request a Quote Datasheet
Description
77228 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77228 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77228 SL001
Multi-Conductor & Paired Cables 77228 SL001
77228 Slate 1000 FT

77228 Slate 1000 FT

Buy Now
Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 12 Conductor - Slate - 600V - 1000 ft - ALP77228-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 12 Conductor - Slate - 600V - 1000 ft
ALP77228-SL001
Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 12 Conductor - Slate - 600V - 1000 ft ALP77228-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 1000ft, 77228 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77228 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.424 NOMINAL OD (MM) : 10.7696 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 1000ft, 77228 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77228 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.424 NOMINAL OD (MM) : 10.7696 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable, Foil/braid Shielded Multconductor, 12 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8988 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil/braid Shielded Multconductor, 12 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8988
Ecogen Ecocable, Foil/braid Shielded Multconductor, 12 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8988
ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 12 CONDUCTOR, 16 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 12 CONDUCTOR, 16 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77228 SL001 ALP77228-SL001 47W8988
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 12 Conductor - Slate - 600V - 1000 ft Ecogen Ecocable, Foil/braid Shielded Multconductor, 12 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510 RoHS
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details