Alpha Wire Multi-Conductor & Paired Cables 77226 SL005

Description
77226 Slate 100 FT
Request a Quote Datasheet
Description
77226 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77226 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77226 SL005
Multi-Conductor & Paired Cables 77226 SL005
77226 Slate 100 FT

77226 Slate 100 FT

Buy Now
Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft - ALP77226-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft
ALP77226-SL005
Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft ALP77226-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77226 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77226 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.509 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77226 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77226 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.509 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable, Foil/braid Shielded Multconductor, 7 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8985 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil/braid Shielded Multconductor, 7 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8985
Ecogen Ecocable, Foil/braid Shielded Multconductor, 7 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8985
ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 7 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 7 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 77226 SL005 ALP77226-SL005 47W8985
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft Ecogen Ecocable, Foil/braid Shielded Multconductor, 7 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details