The EcoCable part number 77225 from Alpha Wire features a construction that includes five 16 AWG tinned copper conductors with a nominal insulation wall of 0.012 inches made from mPPE. The cable assembly has a minimum of 4.8 twists per foot and is wrapped with nonwoven polyester tape. It is shielded with A/P/A tape and includes a tinned copper drain wire. The jacket is made of mPPE with a nominal wall thickness of 0.032 inches and is colored slate. This product is rated for a maximum voltage of 600 VRMS and operates within a temperature range of -50 to 105¬8C. It complies with various standards, including AWM/STYLE 21915 and is halogen-free. The cable has a capacitance of 32 pF/ft and a conductor DCR of 4.4 Oc/1000 ft at 20¬8C. It is packaged in continuous lengths of 1000 ft or 100 ft. The EcoCable 77225 is suitable for applications requiring lightweight, flexible, and environmentally friendly cable solutions.
EcoCable is the next generation of control cables. By combining better performance and minimum environmental impact, EcoCable uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter control cable.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 77225 |
| Product Name | EcoGen®️, EcoCable®️ |
| Product Type | Multiconductor Cable |
| Cable Jacket | MPPE |
| Cable Insulation | MPPE |
| Cable Conductor | Copper; 16 (19/.0117) AWG Tinned Copper', '0.059'] |