Alpha Wire Multiple Conductor Cables 77220 SL005

Description
15 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77220SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77220SL005-ND
Multiple Conductor Cables 77220SL005-ND
15 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77220 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77220 SL005
Multi-Conductor & Paired Cables 77220 SL005
77220 Slate 100 FT

77220 Slate 100 FT

Buy Now
Ecogen Ecocable, Foil/braid Shielded Multconductor, 15 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8973 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil/braid Shielded Multconductor, 15 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8973
Ecogen Ecocable, Foil/braid Shielded Multconductor, 15 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8973
ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 15 CONDUCTOR, 18 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 15 CONDUCTOR, 18 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 600V - 100 ft - ALP77220-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 600V - 100 ft
ALP77220-SL005
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 600V - 100 ft ALP77220-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77220 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77220 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.405 NOMINAL OD (MM) : 10.287 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77220 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77220 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.405 NOMINAL OD (MM) : 10.287 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 77220SL005-ND 77220 SL005 47W8973 ALP77220-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable, Foil/braid Shielded Multconductor, 15 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 600V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details