Alpha Wire Multiple Conductor Cables 77218 SL005

Description
9 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77218SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77218SL005-ND
Multiple Conductor Cables 77218SL005-ND
9 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77218 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77218 SL005
Multi-Conductor & Paired Cables 77218 SL005
77218 Slate 100 FT

77218 Slate 100 FT

Buy Now
Ecogen Ecocable, Foil/braid Shielded Multconductor, 9 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8969 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil/braid Shielded Multconductor, 9 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8969
Ecogen Ecocable, Foil/braid Shielded Multconductor, 9 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8969
ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 9 CONDUCTOR, 18 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 9 CONDUCTOR, 18 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 9 Conductor - Slate - 600V - 100 ft - ALP77218-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 9 Conductor - Slate - 600V - 100 ft
ALP77218-SL005
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 9 Conductor - Slate - 600V - 100 ft ALP77218-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77218 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77218 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.341 NOMINAL OD (MM) : 8.6614 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77218 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77218 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.341 NOMINAL OD (MM) : 8.6614 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 77218SL005-ND 77218 SL005 47W8969 ALP77218-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable, Foil/braid Shielded Multconductor, 9 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 9 Conductor - Slate - 600V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details