The Ecogen Ecocable 18AWG 7Cond Foil/Braid MPPE 77217 SL 199 Bulk Ft is a multi-conductor cable designed for various applications requiring flexibility and durability. It features seven 18 AWG tinned copper conductors, each insulated with a nominal 0.012" wall MPPE material. The cable assembly includes a minimum of 4.8 twists per foot and is wrapped with nonwoven polyester tape for added protection. This cable is shielded with A/P/A tape and a tinned copper braid providing a minimum of 70% coverage, which enhances its resistance to electromagnetic interference. The overall jacket is also made of MPPE, with a nominal thickness of 0.032". The cable is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. The product complies with several standards, including UL AWM/STYLE 21915 and CSA International, and is halogen-free. It also meets RoHS compliance and does not contain substances of very high concern as per REACH regulations. The cable is available in bulk lengths, making it suitable for various engineering projects that require reliable and efficient wiring solutions.
ECOGEN ECOCABLE 18AWG 7COND FOIL/BRAID MPPE 77217 SL 199 BULK FT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 77217 SL199 | 28Y6662 |
| Product Name | Multi-Conductor & Paired Cables | Ecogen Ecocable 18Awg 7Cond Foil/braid Mppe 77217 Sl 199 Bulk Ft Alpha Wire |