Alpha Wire Multi-Conductor & Paired Cables 77217 SL001

Description
77217 Slate 1000 FT
Request a Quote Datasheet
Description
77217 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77217 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77217 SL001
Multi-Conductor & Paired Cables 77217 SL001
77217 Slate 1000 FT

77217 Slate 1000 FT

Buy Now
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 7 Conductor - Slate - 600V - 1000 ft - ALP77217-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 7 Conductor - Slate - 600V - 1000 ft
ALP77217-SL001
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 7 Conductor - Slate - 600V - 1000 ft ALP77217-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 1000ft, 77217 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77217 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.299 NOMINAL OD (MM) : 7.5946 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 1000ft, 77217 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77217 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.299 NOMINAL OD (MM) : 7.5946 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable, Foil/braid Shielded Multconductor, 7 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8966 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil/braid Shielded Multconductor, 7 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8966
Ecogen Ecocable, Foil/braid Shielded Multconductor, 7 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8966
ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 7 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 7 CONDUCTOR, 18 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 77217 SL001 ALP77217-SL001 47W8966
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 7 Conductor - Slate - 600V - 1000 ft Ecogen Ecocable, Foil/braid Shielded Multconductor, 7 Conductor, 18 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details