Alpha Wire Multi-Conductor & Paired Cables 77216 SL005

Description
77216 Slate 100 FT
Request a Quote Datasheet
Description
77216 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77216 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77216 SL005
Multi-Conductor & Paired Cables 77216 SL005
77216 Slate 100 FT

77216 Slate 100 FT

Buy Now
Multiple Conductor Cables - 77216SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77216SL005-ND
Multiple Conductor Cables 77216SL005-ND
5 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 5 Conductor - Slate - 600V - 100 ft - ALP77216-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 5 Conductor - Slate - 600V - 100 ft
ALP77216-SL005
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 5 Conductor - Slate - 600V - 100 ft ALP77216-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77216 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77216 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.278 NOMINAL OD (MM) : 7.0612 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77216 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77216 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.278 NOMINAL OD (MM) : 7.0612 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable, Foil/braid Shielded Multconductor, 5 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8965 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil/braid Shielded Multconductor, 5 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8965
Ecogen Ecocable, Foil/braid Shielded Multconductor, 5 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8965
ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 5 CONDUCTOR, 18 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 5 CONDUCTOR, 18 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 77216 SL005 77216SL005-ND ALP77216-SL005 47W8965
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 5 Conductor - Slate - 600V - 100 ft Ecogen Ecocable, Foil/braid Shielded Multconductor, 5 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details