Alpha Wire Multi-Conductor & Paired Cables 77207 SL199

Description
77207 Slate BULK FT
Request a Quote Datasheet
Description
77207 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77207 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77207 SL199
Multi-Conductor & Paired Cables 77207 SL199
77207 Slate BULK FT

77207 Slate BULK FT

Buy Now
Multiple Conductor Cables - 77207SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77207SL199-ND
Multiple Conductor Cables 77207SL199-ND
CABLE 4COND 20AWG SHLD 100=100'

CABLE 4COND 20AWG SHLD 100=100'

Buy Now Datasheet
Ecogen Ecocable 20Awg 4Cond Foil/braid Mppe 77207 Sl 199 Bulk Ft Alpha Wire - 28Y6652 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 20Awg 4Cond Foil/braid Mppe 77207 Sl 199 Bulk Ft Alpha Wire
28Y6652
Ecogen Ecocable 20Awg 4Cond Foil/braid Mppe 77207 Sl 199 Bulk Ft Alpha Wire 28Y6652
ECOGEN ECOCABLE 20AWG 4COND FOIL/BRAID MPPE 77207 SL 199 BULK FT

ECOGEN ECOCABLE 20AWG 4COND FOIL/BRAID MPPE 77207 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77207 SL199 77207SL199-ND 28Y6652
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable 20Awg 4Cond Foil/braid Mppe 77207 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details