Alpha Wire Multi-Conductor & Paired Cables 77155 SL005

Description
77155 Slate 100 FT
Request a Quote Datasheet
Description
77155 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77155 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77155 SL005
Multi-Conductor & Paired Cables 77155 SL005
77155 Slate 100 FT

77155 Slate 100 FT

Buy Now
Multiple Conductor Cables - 77155SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77155SL005-ND
Multiple Conductor Cables 77155SL005-ND
6 Conductor Multi-Conductor Cable Slate 28 AWG Foil 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 28 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecocable 28Awg 6Cond Foil Mppe 77155 Sl 005 100 Ft Alpha Wire - 28Y6644 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 28Awg 6Cond Foil Mppe 77155 Sl 005 100 Ft Alpha Wire
28Y6644
Ecogen Ecocable 28Awg 6Cond Foil Mppe 77155 Sl 005 100 Ft Alpha Wire 28Y6644
ECOGEN ECOCABLE 28AWG 6COND FOIL MPPE 77155 SL 005 100 FT

ECOGEN ECOCABLE 28AWG 6COND FOIL MPPE 77155 SL 005 100 FT

Supplier's Site Datasheet
Alpha EcoCable® Foil Shield Multiconductor Cable - 28 AWG 6 Conductor - Slate - 600V - 100 ft - ALP77155-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Foil Shield Multiconductor Cable - 28 AWG 6 Conductor - Slate - 600V - 100 ft
ALP77155-SL005
Alpha EcoCable® Foil Shield Multiconductor Cable - 28 AWG 6 Conductor - Slate - 600V - 100 ft ALP77155-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 100ft, 77155 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77155 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.178 NOMINAL OD (MM) : 4.5212 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 100ft, 77155 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77155 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.178 NOMINAL OD (MM) : 4.5212 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 77155 SL005 77155SL005-ND 28Y6644 ALP77155-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable 28Awg 6Cond Foil Mppe 77155 Sl 005 100 Ft Alpha Wire Alpha EcoCable® Foil Shield Multiconductor Cable - 28 AWG 6 Conductor - Slate - 600V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details