8 Conductor Multi-Conductor Cable Slate 26 AWG Foil 1000.0' (304.8m)
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77151 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77151 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.202 NOMINAL OD (MM) : 5.1308 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510
ECOGEN ECOCABLE 26AWG 8COND FOIL MPPE 77151 SL 001 1000 FT
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 77151SL001-ND | 77151 SL001 | ALP77151-SL001 | 28Y6631 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha EcoCable® Foil Shield Multiconductor Cable - 26 AWG 8 Conductor - Slate - 600V - 1000 ft | Ecogen Ecocable 26Awg 8Cond Foil Mppe 77151 Sl 001 1000 Ft Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |