Alpha Wire Multi-Conductor & Paired Cables 77150 SL005

Description
77150 Slate 100 FT
Request a Quote Datasheet
Description
77150 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77150 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77150 SL005
Multi-Conductor & Paired Cables 77150 SL005
77150 Slate 100 FT

77150 Slate 100 FT

Buy Now
Alpha EcoCable® Foil Shield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 600V - 100 ft - ALP77150-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Foil Shield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 600V - 100 ft
ALP77150-SL005
Alpha EcoCable® Foil Shield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 600V - 100 ft ALP77150-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 100ft, 77150 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77150 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.19 NOMINAL OD (MM) : 4.826 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 100ft, 77150 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77150 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.19 NOMINAL OD (MM) : 4.826 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable 26Awg 6Cond Foil Mppe 77150 Sl 005 100 Ft Alpha Wire - 28Y6629 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 26Awg 6Cond Foil Mppe 77150 Sl 005 100 Ft Alpha Wire
28Y6629
Ecogen Ecocable 26Awg 6Cond Foil Mppe 77150 Sl 005 100 Ft Alpha Wire 28Y6629
ECOGEN ECOCABLE 26AWG 6COND FOIL MPPE 77150 SL 005 100 FT

ECOGEN ECOCABLE 26AWG 6COND FOIL MPPE 77150 SL 005 100 FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77150 SL005 ALP77150-SL005 28Y6629
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Foil Shield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 600V - 100 ft Ecogen Ecocable 26Awg 6Cond Foil Mppe 77150 Sl 005 100 Ft Alpha Wire
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - RF113 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details