Alpha Wire Multiple Conductor Cables 77149 SL001

Description
4 Conductor Multi-Conductor Cable Slate 26 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 26 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77149SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77149SL001-ND
Multiple Conductor Cables 77149SL001-ND
4 Conductor Multi-Conductor Cable Slate 26 AWG Foil 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 26 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77149 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77149 SL001
Multi-Conductor & Paired Cables 77149 SL001
77149 Slate 1000 FT

77149 Slate 1000 FT

Buy Now
Alpha EcoCable® Foil Shield Multiconductor Cable - 26 AWG 4 Conductor - Slate - 600V - 1000 ft - ALP77149-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Foil Shield Multiconductor Cable - 26 AWG 4 Conductor - Slate - 600V - 1000 ft
ALP77149-SL001
Alpha EcoCable® Foil Shield Multiconductor Cable - 26 AWG 4 Conductor - Slate - 600V - 1000 ft ALP77149-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77149 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77149 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.166 NOMINAL OD (MM) : 4.2164 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77149 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77149 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.166 NOMINAL OD (MM) : 4.2164 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable 26Awg 4Cond Foil Mppe 77149 Sl 001 1000 Ft Alpha Wire - 28Y6625 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 26Awg 4Cond Foil Mppe 77149 Sl 001 1000 Ft Alpha Wire
28Y6625
Ecogen Ecocable 26Awg 4Cond Foil Mppe 77149 Sl 001 1000 Ft Alpha Wire 28Y6625
ECOGEN ECOCABLE 26AWG 4COND FOIL MPPE 77149 SL 001 1000 FT

ECOGEN ECOCABLE 26AWG 4COND FOIL MPPE 77149 SL 001 1000 FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77149SL001-ND 77149 SL001 ALP77149-SL001 28Y6625
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Foil Shield Multiconductor Cable - 26 AWG 4 Conductor - Slate - 600V - 1000 ft Ecogen Ecocable 26Awg 4Cond Foil Mppe 77149 Sl 001 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-2000-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NBR250 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details