Alpha Wire Multiple Conductor Cables 77147 SL001

Description
2 Conductor Multi-Conductor Cable Slate 26 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 26 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77147SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77147SL001-ND
Multiple Conductor Cables 77147SL001-ND
2 Conductor Multi-Conductor Cable Slate 26 AWG Foil 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 26 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77147 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77147 SL001
Multi-Conductor & Paired Cables 77147 SL001
77147 Slate 1000 FT

77147 Slate 1000 FT

Buy Now
Ecogen Ecocable 26Awg 2Cond Foil Mppe 77147 Sl 001 1000 Ft Alpha Wire - 28Y6619 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 26Awg 2Cond Foil Mppe 77147 Sl 001 1000 Ft Alpha Wire
28Y6619
Ecogen Ecocable 26Awg 2Cond Foil Mppe 77147 Sl 001 1000 Ft Alpha Wire 28Y6619
ECOGEN ECOCABLE 26AWG 2COND FOIL MPPE 77147 SL 001 1000 FT

ECOGEN ECOCABLE 26AWG 2COND FOIL MPPE 77147 SL 001 1000 FT

Supplier's Site Datasheet
Alpha EcoCable® Foil Shield Multiconductor Cable - 26 AWG 2 Conductor - Slate - 600V - 1000 ft - ALP77147-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Foil Shield Multiconductor Cable - 26 AWG 2 Conductor - Slate - 600V - 1000 ft
ALP77147-SL001
Alpha EcoCable® Foil Shield Multiconductor Cable - 26 AWG 2 Conductor - Slate - 600V - 1000 ft ALP77147-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77147 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77147 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.15 NOMINAL OD (MM) : 3.81 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77147 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77147 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.15 NOMINAL OD (MM) : 3.81 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 77147SL001-ND 77147 SL001 28Y6619 ALP77147-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable 26Awg 2Cond Foil Mppe 77147 Sl 001 1000 Ft Alpha Wire Alpha EcoCable® Foil Shield Multiconductor Cable - 26 AWG 2 Conductor - Slate - 600V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details