Alpha Wire Multi-Conductor & Paired Cables 77145 SL001

Description
77145 Slate 1000 FT
Request a Quote Datasheet
Description
77145 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77145 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77145 SL001
Multi-Conductor & Paired Cables 77145 SL001
77145 Slate 1000 FT

77145 Slate 1000 FT

Buy Now
Alpha EcoCable® Foil Shield Multiconductor Cable - 14 AWG 7 Conductor - Slate - 600V - 1000 ft - ALP77145-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Foil Shield Multiconductor Cable - 14 AWG 7 Conductor - Slate - 600V - 1000 ft
ALP77145-SL001
Alpha EcoCable® Foil Shield Multiconductor Cable - 14 AWG 7 Conductor - Slate - 600V - 1000 ft ALP77145-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77145 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77145 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.362 NOMINAL OD (MM) : 9.1948 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77145 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77145 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.362 NOMINAL OD (MM) : 9.1948 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable, Foil Shielded Multconductor, 7 Conductor, 14 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8930 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil Shielded Multconductor, 7 Conductor, 14 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8930
Ecogen Ecocable, Foil Shielded Multconductor, 7 Conductor, 14 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8930
ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 7 CONDUCTOR, 14 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Product Range:- RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 7 CONDUCTOR, 14 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77145 SL001 ALP77145-SL001 47W8930
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Foil Shield Multiconductor Cable - 14 AWG 7 Conductor - Slate - 600V - 1000 ft Ecogen Ecocable, Foil Shielded Multconductor, 7 Conductor, 14 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510 RoHS
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details