The Ecogen Ecocable is a foil shielded multiconductor cable featuring five conductors, each with a 14 AWG tinned copper construction. It has a nominal voltage rating of 600 VRMS and is designed to operate within a temperature range of -50 to 105°C. The cable is insulated with MPPE and has a jacket made of the same material, with a slate color. The cable assembly includes a minimum of 4 twists per foot and is wrapped with nonwoven polyester tape. It is shielded with aluminum/mylar tape, providing effective protection against electromagnetic interference. The cable also includes a drain wire made of 16 AWG tinned copper. This product is compliant with various standards, including UL AWM/STYLE 11231 and CSA International C(RU) AWM I/II A/B FT2, and is halogen-free. It is suitable for applications requiring reliable performance in harsh environments. The cable is packaged in a continuous length of 100 feet.
5 Conductor Multi-Conductor Cable Slate 14 AWG Foil 100.0' (30.5m)
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 100ft, 77144 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77144 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.333 NOMINAL OD (MM) : 8.4582 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510
ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 5 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:5Conducto
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 77144 SL005 | 77144SL005-ND | ALP77144-SL005 | 47W8929 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha EcoCable® Foil Shield Multiconductor Cable - 14 AWG 5 Conductor - Slate - 600V - 100 ft | Ecogen Ecocable, Foil Shielded Multconductor, 5 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |