The Ecogen Ecocable is a foil shielded multiconductor cable featuring two conductors with a 14 AWG gauge. It has a length of 100 feet and is rated for a maximum voltage of 600 VRMS. The conductors are made of tinned copper and are insulated with a nominal 0.013" wall MPPE material. The cable assembly includes a nonwoven polyester tape core wrap and is shielded with aluminum/mylar tape, providing effective protection against electromagnetic interference. This cable operates within a temperature range of -50 to 105°C and has a minimum bend radius of six times the cable diameter. It is compliant with various standards, including UL AWM/STYLE 11231 and CSA International, and is halogen-free. The product also meets RoHS compliance and does not contain substances of very high concern as per REACH regulations. The jacket is made of MPPE with a slate color and includes a ripcord for easier stripping. Engineers considering this cable should note its electrical properties, including a capacitance of 40 pF/ft and a conductor DCR of 2.8 Ω/1000ft at 20°C, which may be relevant for specific applications.
2 Conductor Multi-Conductor Cable Slate 14 AWG Foil 100.0' (30.5m)
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 100ft, 77141 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77141 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.264 NOMINAL OD (MM) : 6.7056 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510
ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 2 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:2Conducto
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 77141SL005-ND | 77141 SL005 | ALP77141-SL005 | 47W8923 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha EcoCable® Foil Shield Multiconductor Cable - 14 AWG 2 Conductor - Slate - 600V - 100 ft | Ecogen Ecocable, Foil Shielded Multconductor, 2 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |