Alpha Wire Multi-Conductor & Paired Cables 77139 SL005

Description
77139 Slate 100 FT
Request a Quote Datasheet
Description
77139 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77139 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77139 SL005
Multi-Conductor & Paired Cables 77139 SL005
77139 Slate 100 FT

77139 Slate 100 FT

Buy Now
Alpha EcoCable® Foil Shield Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 100 ft - ALP77139-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Foil Shield Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 100 ft
ALP77139-SL005
Alpha EcoCable® Foil Shield Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 100 ft ALP77139-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 100ft, 77139 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77139 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.471 NOMINAL OD (MM) : 11.9634 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 100ft, 77139 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77139 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.471 NOMINAL OD (MM) : 11.9634 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable, Foil Shielded Multconductor, 12 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8919 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil Shielded Multconductor, 12 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8919
Ecogen Ecocable, Foil Shielded Multconductor, 12 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8919
ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 12 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 12 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 77139 SL005 ALP77139-SL005 47W8919
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Foil Shield Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 100 ft Ecogen Ecocable, Foil Shielded Multconductor, 12 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details