Alpha Wire EcoGen®️, EcoCable®️ 77138

Description
EcoCable is the next generation of control cables. By combining better performance and minimum environmental impact, EcoCable uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter control cable. Up to 47% smaller than PVC Up to 65% lighter than PVC Up to 87% lower outgassing Zero Halogen Capable of handling extreme temperatures
Description
EcoCable is the next generation of control cables. By combining better performance and minimum environmental impact, EcoCable uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter control cable. Up to 47% smaller than PVC Up to 65% lighter than PVC Up to 87% lower outgassing Zero Halogen Capable of handling extreme temperatures
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire EcoCable part number 77138 is a 9-conductor cable featuring 16 AWG tinned copper conductors with a nominal insulation wall of 0.012 inches made from mPPE. The cable assembly includes a minimum of 3.4 twists per foot and is shielded with Alum/Mylar tape, providing effective protection against electromagnetic interference. The jacket is made of mPPE with a nominal wall thickness of 0.032 inches and is colored slate. This product is rated for a maximum voltage of 600 VRMS and can operate within a temperature range of -50 to 105¬8C. It complies with various standards, including AWM/STYLE 21915 and is halogen-free, making it suitable for applications requiring low environmental impact. The cable is available in continuous lengths of 1000 feet and 100 feet.

Datasheet Summary
Powered by GS/AI

The Alpha Wire EcoCable part number 77138 is a 9-conductor cable featuring 16 AWG tinned copper conductors with a nominal insulation wall of 0.012 inches made from mPPE. The cable assembly includes a minimum of 3.4 twists per foot and is shielded with Alum/Mylar tape, providing effective protection against electromagnetic interference. The jacket is made of mPPE with a nominal wall thickness of 0.032 inches and is colored slate. This product is rated for a maximum voltage of 600 VRMS and can operate within a temperature range of -50 to 105¬8C. It complies with various standards, including AWM/STYLE 21915 and is halogen-free, making it suitable for applications requiring low environmental impact. The cable is available in continuous lengths of 1000 feet and 100 feet.

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoCable®️ - 77138 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoCable®️
77138
EcoGen®️, EcoCable®️ 77138
EcoCable is the next generation of control cables. By combining better performance and minimum environmental impact, EcoCable uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter control cable. Up to 47% smaller than PVC Up to 65% lighter than PVC Up to 87% lower outgassing Zero Halogen Capable of handling extreme temperatures

EcoCable is the next generation of control cables. By combining better performance and minimum environmental impact, EcoCable uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter control cable.

  • Up to 47% smaller than PVC
  • Up to 65% lighter than PVC
  • Up to 87% lower outgassing
  • Zero Halogen
  • Capable of handling extreme temperatures
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 77138
Product Name EcoGen®️, EcoCable®️
Product Type Multiconductor Cable
Cable Jacket MPPE
Cable Insulation MPPE
Cable Conductor Copper; 16 (19/.0117) AWG Tinned Copper', '0.059']
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
DB37 Cable - PCL-10137-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details