The Ecogen Ecocable is a foil shielded multiconductor cable featuring seven conductors, each with a gauge of 16 AWG. It is designed for a voltage rating of 600 VRMS and is suitable for a temperature range of -50 to 105°C. The cable is constructed with tinned copper conductors and has a nominal insulation wall of 0.012 inches made from MPPE. The overall jacket also utilizes MPPE with a thickness of 0.032 inches and is colored slate. This cable includes a foil shield made of aluminum/mylar tape with a minimum 25% overlap, providing effective shielding against electromagnetic interference. The cable assembly is twisted with a minimum of 4 twists per foot, and it features a drain wire made of 18 AWG tinned copper. The product is compliant with various standards, including RoHS and CE directives, ensuring it meets environmental regulations. With a capacitance of 32 pF/ft and a conductor DCR of 4.4 Ω/1000ft at 20°C, this cable is suitable for applications requiring reliable signal integrity. It is packaged in a continuous length of 1000 feet, making it a practical choice for extensive wiring projects.
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77137 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77137 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.8994 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510
ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 7 CONDUCTOR, 16 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:7Conducto
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 77137 SL001 | ALP77137-SL001 | 47W8914 |
| Product Name | Multi-Conductor & Paired Cables | Alpha EcoCable® Foil Shield Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 1000 ft | Ecogen Ecocable, Foil Shielded Multconductor, 7 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | mPPE | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Foil | ||
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510 | RoHS |