The Ecogen Ecocable 16AWG 5Cond Foil MPPE 77136 is a multi-conductor cable featuring five 16 AWG tinned copper conductors with a nominal insulation wall of 0.012 inches made from MPPE. The cable is designed with a shield of aluminum/mylar tape and includes a drain wire of 18 AWG tinned copper. It has a jacket made of MPPE with a thickness of 0.032 inches and is colored slate. This cable is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It meets various standards, including AWM/STYLE 21915 and CSA International C(RU) AWM I/II A/B FT2. The cable is halogen-free and complies with RoHS and REACH regulations, ensuring it does not contain hazardous substances above specified limits. With a minimum bend radius of six times the cable diameter and a maximum pull tension of 115 lbs, this cable is suitable for a variety of applications requiring flexibility and durability. It is available in bulk lengths, making it a versatile choice for engineering projects.
CABLE 5COND 16AWG SHLD 100=100'
ECOGEN ECOCABLE 16AWG 5COND FOIL MPPE 77136 SL 199 BULK FT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 77136 SL199 | 77136SL199-ND | 28Y6608 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecocable 16Awg 5Cond Foil Mppe 77136 Sl 199 Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Conductor | Copper, Tinned |