Alpha Wire Multiple Conductor Cables 77133 SL199

Description
CABLE 2COND 16AWG SHLD 100=100'
Request a Quote Datasheet
Description
CABLE 2COND 16AWG SHLD 100=100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77133SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77133SL199-ND
Multiple Conductor Cables 77133SL199-ND
CABLE 2COND 16AWG SHLD 100=100'

CABLE 2COND 16AWG SHLD 100=100'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77133 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77133 SL199
Multi-Conductor & Paired Cables 77133 SL199
77133 Slate BULK FT

77133 Slate BULK FT

Buy Now
Ecogen Ecocable 16Awg 2Cond Foil Mppe 77133 Sl 199 Bulk Ft Alpha Wire - 28Y6605 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 16Awg 2Cond Foil Mppe 77133 Sl 199 Bulk Ft Alpha Wire
28Y6605
Ecogen Ecocable 16Awg 2Cond Foil Mppe 77133 Sl 199 Bulk Ft Alpha Wire 28Y6605
ECOGEN ECOCABLE 16AWG 2COND FOIL MPPE 77133 SL 199 BULK FT

ECOGEN ECOCABLE 16AWG 2COND FOIL MPPE 77133 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 77133SL199-ND 77133 SL199 28Y6605
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable 16Awg 2Cond Foil Mppe 77133 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details