Alpha Wire Multi-Conductor & Paired Cables 77126 SL199

Description
77126 Slate BULK FT
Request a Quote Datasheet
Description
77126 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77126 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77126 SL199
Multi-Conductor & Paired Cables 77126 SL199
77126 Slate BULK FT

77126 Slate BULK FT

Buy Now
Multiple Conductor Cables - 77126SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77126SL199-ND
Multiple Conductor Cables 77126SL199-ND
CABLE 3COND 18AWG SHLD 100=100'

CABLE 3COND 18AWG SHLD 100=100'

Buy Now Datasheet
Ecogen Ecocable 18Awg 3Cond Foil Mppe 77126 Sl 199 Bulk Ft Alpha Wire - 28Y6598 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 18Awg 3Cond Foil Mppe 77126 Sl 199 Bulk Ft Alpha Wire
28Y6598
Ecogen Ecocable 18Awg 3Cond Foil Mppe 77126 Sl 199 Bulk Ft Alpha Wire 28Y6598
ECOGEN ECOCABLE 18AWG 3COND FOIL MPPE 77126 SL 199 BULK FT

ECOGEN ECOCABLE 18AWG 3COND FOIL MPPE 77126 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77126 SL199 77126SL199-ND 28Y6598
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable 18Awg 3Cond Foil Mppe 77126 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details