Alpha Wire Multi-Conductor & Paired Cables 77121 SL199

Description
77121 Slate BULK FT
Request a Quote Datasheet
Description
77121 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77121 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77121 SL199
Multi-Conductor & Paired Cables 77121 SL199
77121 Slate BULK FT

77121 Slate BULK FT

Buy Now
Multiple Conductor Cables - 77121SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77121SL199-ND
Multiple Conductor Cables 77121SL199-ND
CBL 12COND 18AWG SHLD 100=100'

CBL 12COND 18AWG SHLD 100=100'

Buy Now Datasheet
Ecogen Ecocable 18Awg 12Cond Foil Mppe 77121 Sl 199 Bulk Ft Alpha Wire - 28Y6593 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 18Awg 12Cond Foil Mppe 77121 Sl 199 Bulk Ft Alpha Wire
28Y6593
Ecogen Ecocable 18Awg 12Cond Foil Mppe 77121 Sl 199 Bulk Ft Alpha Wire 28Y6593
ECOGEN ECOCABLE 18AWG 12COND FOIL MPPE 77121 SL 199 BULK FT

ECOGEN ECOCABLE 18AWG 12COND FOIL MPPE 77121 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77121 SL199 77121SL199-ND 28Y6593
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable 18Awg 12Cond Foil Mppe 77121 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details