Alpha Wire Multiple Conductor Cables 77112 SL001

Description
5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77112SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77112SL001-ND
Multiple Conductor Cables 77112SL001-ND
5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77112 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77112 SL001
Multi-Conductor & Paired Cables 77112 SL001
77112 Slate 1000 FT

77112 Slate 1000 FT

Buy Now
Ecogen Ecocable, Foil Shielded Multconductor, 5 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8864 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil Shielded Multconductor, 5 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8864
Ecogen Ecocable, Foil Shielded Multconductor, 5 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8864
ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 5 CONDUCTOR, 22 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Product Range:- RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 5 CONDUCTOR, 22 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Foil Shield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 600V - 1000 ft - ALP77112-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Foil Shield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 600V - 1000 ft
ALP77112-SL001
Alpha EcoCable® Foil Shield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 600V - 1000 ft ALP77112-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77112 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77112 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.208 NOMINAL OD (MM) : 5.2832 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77112 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77112 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.208 NOMINAL OD (MM) : 5.2832 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 77112SL001-ND 77112 SL001 47W8864 ALP77112-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable, Foil Shielded Multconductor, 5 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoCable® Foil Shield Multiconductor Cable - 22 AWG 5 Conductor - Slate - 600V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details