Alpha Wire Multi-Conductor & Paired Cables 77111 SL199

Description
77111 Slate BULK FT
Request a Quote Datasheet
Description
77111 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77111 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77111 SL199
Multi-Conductor & Paired Cables 77111 SL199
77111 Slate BULK FT

77111 Slate BULK FT

Buy Now
Multiple Conductor Cables - 77111SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77111SL199-ND
Multiple Conductor Cables 77111SL199-ND
CABLE 4COND 22AWG SHLD 100=100'

CABLE 4COND 22AWG SHLD 100=100'

Buy Now Datasheet
Ecogen Ecocable 22Awg 4Cond Foil Mppe 77111 Sl 199 Bulk Ft Alpha Wire - 28Y6584 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 22Awg 4Cond Foil Mppe 77111 Sl 199 Bulk Ft Alpha Wire
28Y6584
Ecogen Ecocable 22Awg 4Cond Foil Mppe 77111 Sl 199 Bulk Ft Alpha Wire 28Y6584
ECOGEN ECOCABLE 22AWG 4COND FOIL MPPE 77111 SL 199 BULK FT

ECOGEN ECOCABLE 22AWG 4COND FOIL MPPE 77111 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77111 SL199 77111SL199-ND 28Y6584
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable 22Awg 4Cond Foil Mppe 77111 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details