2 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)
ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 2 CONDUCTOR, 22 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:2Conducto
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77109 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77109 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.172 NOMINAL OD (MM) : 4.3688 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 77109 SL001 | 77109SL001-ND | 47W8858 | ALP77109-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecocable, Foil Shielded Multconductor, 2 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire | Alpha EcoCable® Foil Shield Multiconductor Cable - 22 AWG 2 Conductor - Slate - 600V - 1000 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |