Alpha Wire Multi-Conductor & Paired Cables 77107 SL001

Description
77107 Slate 1000 FT
Request a Quote Datasheet
Description
77107 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77107 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77107 SL001
Multi-Conductor & Paired Cables 77107 SL001
77107 Slate 1000 FT

77107 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 77107SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77107SL001-ND
Multiple Conductor Cables 77107SL001-ND
9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Ecogen Ecocable, Foil Shielded Multconductor, 9 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8854 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil Shielded Multconductor, 9 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8854
Ecogen Ecocable, Foil Shielded Multconductor, 9 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8854
ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 9 CONDUCTOR, 24 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.28mm²; Reel Length (Imperial):1000ft; Product Range:- RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 9 CONDUCTOR, 24 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.28mm²; Reel Length (Imperial):1000ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Foil Shield Multiconductor Cable - 24 AWG 9 Conductor - Slate - 600V - 1000 ft - ALP77107-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Foil Shield Multiconductor Cable - 24 AWG 9 Conductor - Slate - 600V - 1000 ft
ALP77107-SL001
Alpha EcoCable® Foil Shield Multiconductor Cable - 24 AWG 9 Conductor - Slate - 600V - 1000 ft ALP77107-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77107 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77107 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.233 NOMINAL OD (MM) : 5.9182 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77107 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77107 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.233 NOMINAL OD (MM) : 5.9182 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 77107 SL001 77107SL001-ND 47W8854 ALP77107-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable, Foil Shielded Multconductor, 9 Conductor, 24 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoCable® Foil Shield Multiconductor Cable - 24 AWG 9 Conductor - Slate - 600V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details