Alpha Wire Multiple Conductor Cables 77103 SL199

Description
CABLE 3COND 24AWG SHLD 100=100'
Request a Quote Datasheet
Description
CABLE 3COND 24AWG SHLD 100=100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77103SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77103SL199-ND
Multiple Conductor Cables 77103SL199-ND
CABLE 3COND 24AWG SHLD 100=100'

CABLE 3COND 24AWG SHLD 100=100'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77103 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77103 SL199
Multi-Conductor & Paired Cables 77103 SL199
77103 Slate BULK FT

77103 Slate BULK FT

Buy Now
Ecogen Ecocable 24Awg 3Cond Foil Mppe 77103 Sl 199 Bulk Ft Alpha Wire - 28Y6576 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 24Awg 3Cond Foil Mppe 77103 Sl 199 Bulk Ft Alpha Wire
28Y6576
Ecogen Ecocable 24Awg 3Cond Foil Mppe 77103 Sl 199 Bulk Ft Alpha Wire 28Y6576
ECOGEN ECOCABLE 24AWG 3COND FOIL MPPE 77103 SL 199 BULK FT

ECOGEN ECOCABLE 24AWG 3COND FOIL MPPE 77103 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 77103SL199-ND 77103 SL199 28Y6576
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable 24Awg 3Cond Foil Mppe 77103 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details