Alpha Wire Multiple Conductor Cables 77102 SL005

Description
2 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77102SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77102SL005-ND
Multiple Conductor Cables 77102SL005-ND
2 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77102 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77102 SL005
Multi-Conductor & Paired Cables 77102 SL005
77102 Slate 100 FT

77102 Slate 100 FT

Buy Now
Ecogen Ecocable, Foil Shielded Multconductor, 2 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8845 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil Shielded Multconductor, 2 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8845
Ecogen Ecocable, Foil Shielded Multconductor, 2 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8845
ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 2 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.28mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 2 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.28mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Foil Shield Multiconductor Cable - 24 AWG 2 Conductor - Slate - 600V - 100 ft - ALP77102-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Foil Shield Multiconductor Cable - 24 AWG 2 Conductor - Slate - 600V - 100 ft
ALP77102-SL005
Alpha EcoCable® Foil Shield Multiconductor Cable - 24 AWG 2 Conductor - Slate - 600V - 100 ft ALP77102-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 100ft, 77102 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77102 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.16 NOMINAL OD (MM) : 4.064 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 100ft, 77102 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77102 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.16 NOMINAL OD (MM) : 4.064 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 77102SL005-ND 77102 SL005 47W8845 ALP77102-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable, Foil Shielded Multconductor, 2 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoCable® Foil Shield Multiconductor Cable - 24 AWG 2 Conductor - Slate - 600V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details